TE Connectivity Antennas GPS1559MP

Description
Body Features Antenna Weight (G) : 98 Configuration Features Antenna Style : Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .23 M  [.75 FT ] Product Diameter : 67.06 MM  [2.64 INCH ] Product Height : 37.2 MM  [1.46 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Right Hand Circular Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : GPS Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1559 - 1606 Frequency Category : 1420 - 1620 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight (G) : 98 Configuration Features Antenna Style : Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .23 M  [.75 FT ] Product Diameter : 67.06 MM  [2.64 INCH ] Product Height : 37.2 MM  [1.46 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Right Hand Circular Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : GPS Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1559 - 1606 Frequency Category : 1420 - 1620 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - GPS1559MP - TE Connectivity
Berwyn, PA, United States
Antennas
GPS1559MP
Antennas GPS1559MP
Body Features Antenna Weight (G) : 98 Configuration Features Antenna Style : Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .23 M  [.75 FT ] Product Diameter : 67.06 MM  [2.64 INCH ] Product Height : 37.2 MM  [1.46 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Right Hand Circular Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : GPS Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1559 - 1606 Frequency Category : 1420 - 1620 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight (G) : 98

Configuration Features


  • Antenna Style : Disk-Puck
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .23 M  [.75 FT ]
  • Product Diameter : 67.06 MM  [2.64 INCH ]
  • Product Height : 37.2 MM  [1.46 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : GNSS
  • Primary Application : GNSS

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Right Hand Circular

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : GPS

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 1559 - 1606
  • Frequency Category : 1420 - 1620
  • Gain (Max) (DB) : 2
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-GPS1559MP-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-GPS1559MP-ND
RF Antennas 994-GPS1559MP-ND
GPS-GNSS ANTENNA

GPS-GNSS ANTENNA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number GPS1559MP 994-GPS1559MP-ND
Product Name Antennas RF Antennas
Applications GNSS GPS; GNSS
Pattern Type Omni directional
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz 1561.0 to 1602.0 MHz
Gain 0.0 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118907-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 0600-00030 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
Antennas - 1-2108921-2 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195630-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers