TE Connectivity Antennas GB195RPSMAI

Description
Configuration Features Mounting Location : External Dimensions Cable Length : 3.7 M  [12 FT ] Product Diameter : 82.55 MM  [3.25 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mount Product Type : Magnetic Operation/Applicatio n Option : Connector Preinstalled Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : RP-SMA Usage Conditions Cable Type : ATX 195
Request a Quote
Description
Configuration Features Mounting Location : External Dimensions Cable Length : 3.7 M  [12 FT ] Product Diameter : 82.55 MM  [3.25 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mount Product Type : Magnetic Operation/Applicatio n Option : Connector Preinstalled Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : RP-SMA Usage Conditions Cable Type : ATX 195
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - GB195RPSMAI - TE Connectivity
Berwyn, PA, United States
Antennas
GB195RPSMAI
Antennas GB195RPSMAI
Configuration Features Mounting Location : External Dimensions Cable Length : 3.7 M  [12 FT ] Product Diameter : 82.55 MM  [3.25 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mount Product Type : Magnetic Operation/Applicatio n Option : Connector Preinstalled Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : RP-SMA Usage Conditions Cable Type : ATX 195

Configuration Features


  • Mounting Location : External

Dimensions


  • Cable Length : 3.7 M  [12 FT ]
  • Product Diameter : 82.55 MM  [3.25 INCH ]

Industry Standards


  • Communication Protocol : Vehicular
  • Primary Application : Vehicular

Mechanical Attachment


  • Mount Product Type : Magnetic

Operation/Application


  • Option : Connector Preinstalled

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Mount Antenna End Connector Type : NMO
  • Mount Radio End Connector Type : RP-SMA

Usage Conditions


  • Cable Type : ATX 195
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number GB195RPSMAI
Product Name Antennas
Applications Vehicular
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823594-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, WiMAX, GPS, GNSS, GSM, Wi-Fi, Cellular
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 1513164-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
8 suppliers
Antennas - 001-0009 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
View Details
4 suppliers