TE Connectivity Antennas HDDA3W-29-DP

Description
Configuration Features Antenna Style : Dish Antenna Type : Dish Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : CBRS IP Rating : Not Tested Primary Application : CBRS Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : 5G 3300-5000 Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 3300 - 3800 Frequency Category : 3200 - 4200 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Dish Antenna Type : Dish Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : CBRS IP Rating : Not Tested Primary Application : CBRS Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : 5G 3300-5000 Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 3300 - 3800 Frequency Category : 3200 - 4200 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - HDDA3W-29-DP - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Dish Antenna Type : Dish Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : CBRS IP Rating : Not Tested Primary Application : CBRS Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : 5G 3300-5000 Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 3300 - 3800 Frequency Category : 3200 - 4200 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Dish
  • Antenna Type : Dish
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive
  • VSWR (Max) : < 1.8:1

Industry Standards


  • Communication Protocol : CBRS
  • IP Rating : Not Tested
  • Primary Application : CBRS

Mechanical Attachment


  • Mount Product Type : Pole/Mast
  • Mounting Method : Pole/Mast/Bracket Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional
  • Option : Connector Preinstalled
  • Wireless Standard : 5G 3300-5000

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 3300 - 3800
  • Frequency Category : 3200 - 4200
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - HDDA3W-29-DP-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
HDDA3W-29-DP-ND
RF Antennas HDDA3W-29-DP-ND
3.6GHz WiMax™, Wi-Fi Dish RF Antenna 3.3GHz ~ 3.8GHz 29dBi N Type Female Bracket Mount

3.6GHz WiMax™, Wi-Fi Dish RF Antenna 3.3GHz ~ 3.8GHz 29dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - HDDA3W-29-DP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
HDDA3W-29-DP
RF Antennas HDDA3W-29-DP
3.6GHz WiMax™, Wi-Fi Dish RF Antenna 3.3GHz ~ 3.8GHz 29dBi N Type Female Bracket Mount

3.6GHz WiMax™, Wi-Fi Dish RF Antenna 3.3GHz ~ 3.8GHz 29dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number HDDA3W-29-DP HDDA3W-29-DP-ND HDDA3W-29-DP
Product Name Antennas RF Antennas RF Antennas
Applications CBRS Modem or Wireless Network; WiMax™, Wi-Fi WiMax™, Wi-Fi
Pattern Type Directional
Polarization Linear
Primary Frequency Range 3300.0 to 3800.0 MHz 3600.0 MHz
Gain 6 dB 29 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108937-4 - TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108923-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2344657-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195852-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers