TE Connectivity RF Antennas HCR8065M3PWN-001

Description
1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz LTE Whip, Straight RF Antenna 1.71GHz ~ 2.7GHz 3.2dBi N Type Female Panel Mount
Datasheet
Description
1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz LTE Whip, Straight RF Antenna 1.71GHz ~ 2.7GHz 3.2dBi N Type Female Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - HCR8065M3PWN-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
HCR8065M3PWN-001
RF Antennas HCR8065M3PWN-001
1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz LTE Whip, Straight RF Antenna 1.71GHz ~ 2.7GHz 3.2dBi N Type Female Panel Mount

1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz LTE Whip, Straight RF Antenna 1.71GHz ~ 2.7GHz 3.2dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number HCR8065M3PWN-001
Product Name RF Antennas
Applications LTE
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108792-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN03-320TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, Galileo, Glonass, GNSS, GPS, Wi-Fi
Primary Frequency Range 1561.0 to 10300.0 MHz
Gain -1.1 to 4.1 dB
View Details
3 suppliers
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers