TE Connectivity Antennas FG8966

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 896 - 940 Frequency Category : 901 - 941 Gain (Max) (DB) : 8.15 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 896 - 940 Frequency Category : 901 - 941 Gain (Max) (DB) : 8.15 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - FG8966 - TE Connectivity
Berwyn, PA, United States
Antennas
FG8966
Antennas FG8966
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 896 - 940 Frequency Category : 901 - 941 Gain (Max) (DB) : 8.15 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : LoRaWAN
  • Primary Application : LoRaWAN

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 896 - 940
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 8.15
  • Peak Gain (DBI) : > 6
Buy Now
RF Antennas - FG8966-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
FG8966-ND
RF Antennas FG8966-ND
898MHz Whip, Straight RF Antenna 896MHz ~ 940MHz 6dBd N Type Female Bracket Mount

898MHz Whip, Straight RF Antenna 896MHz ~ 940MHz 6dBd N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - FG8966 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FG8966
RF Antennas FG8966
898MHz Whip, Straight RF Antenna 896MHz ~ 940MHz 6dBd N Type Female Bracket Mount

898MHz Whip, Straight RF Antenna 896MHz ~ 940MHz 6dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number FG8966 FG8966-ND FG8966
Product Name Antennas RF Antennas RF Antennas
Applications LoRaWAN RF Antennas
Pattern Type Omni directional
Primary Frequency Range 896.0 to 940.0 MHz 898.0 MHz
Gain 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108792-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2-2363696-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, Cellular, M2M, UMTS, CDMA 850, IoT, GSM 1800, GSM 900, LTE, CDMA 1900
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 1-2108792-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details