TE Connectivity Antennas G420BN

Description
Configuration Features Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MV, MD, BNC, MX, KR, PL Signal Characteristics Frequency Band (MHZ) : 420 - 450 Frequency Category : 350 - 520 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MV, MD, BNC, MX, KR, PL Signal Characteristics Frequency Band (MHZ) : 420 - 450 Frequency Category : 350 - 520 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - G420BN - TE Connectivity
Berwyn, PA, United States
Antennas
G420BN
Antennas G420BN
Configuration Features Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MV, MD, BNC, MX, KR, PL Signal Characteristics Frequency Band (MHZ) : 420 - 450 Frequency Category : 350 - 520 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : UHF
  • Primary Application : UHF

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MV, MD, BNC, MX, KR, PL

Signal Characteristics


  • Frequency Band (MHZ) : 420 - 450
  • Frequency Category : 350 - 520
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-1217-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1217-ND
RF Antennas 994-1217-ND
435MHz Whip, Straight RF Antenna 420MHz ~ 450MHz 2.5dB BNC Male Connector Mount

435MHz Whip, Straight RF Antenna 420MHz ~ 450MHz 2.5dB BNC Male Connector Mount

Buy Now Datasheet
RF Antennas - G420BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
G420BN
RF Antennas G420BN
435MHz Whip, Straight RF Antenna 420MHz ~ 450MHz 2.5dB BNC Male Connector Mount

435MHz Whip, Straight RF Antenna 420MHz ~ 450MHz 2.5dB BNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number G420BN 994-1217-ND G420BN
Product Name Antennas RF Antennas RF Antennas
Applications UHF RF Antennas
Pattern Type Omni directional
Primary Frequency Range 420.0 to 450.0 MHz 435.0 MHz
Gain 0.0 to 3 dB 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2344656-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108823-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108965-1 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2118907-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers