Littelfuse, Inc. Diesel Ignition and Start Switch 956-9100

Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Star t. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10A Accessory, 10A Ignition, 5A Start, 1A Ground.
Request a Quote Datasheet
Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Star t. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10A Accessory, 10A Ignition, 5A Start, 1A Ground.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diesel Ignition and Start Switch - 956-9100 - Littelfuse, Inc.
Rosemont, IL, United States
Diesel Ignition and Start Switch
956-9100
Diesel Ignition and Start Switch 956-9100
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Star t. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10A Accessory, 10A Ignition, 5A Start, 1A Ground.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Start. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10A Accessory, 10A Ignition, 5A Start, 1A Ground.

Supplier's Site Datasheet
Keylock Switches - F9296-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
F9296-ND
Keylock Switches F9296-ND
Keylock Switch 4 Position 5A (DC) AC 12VDC Panel Mount

Keylock Switch 4 Position 5A (DC) AC 12VDC Panel Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Rotary Switches Rotary Switches
Product Number 956-9100 F9296-ND
Product Name Diesel Ignition and Start Switch Keylock Switches
Construction Single
Actuator Type Keylock Keylock
Current Rating 10.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details