EAO Switch Corporation Keylock Switches 51-195.022D

Description
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1948-1647-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
1948-1647-ND
Keylock Switches 1948-1647-ND
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
51-195.022D
Keylock Switches 51-195.022D
Keylock Switches KYLK REC MNT 2POS

Keylock Switches KYLK REC MNT 2POS

Buy Now Datasheet
Key Switch, Spst-Nc/spst-No, 5A, 250V; Product Range Eao - 30B4371 - Newark, An Avnet Company
Chicago, IL, United States
Key Switch, Spst-Nc/spst-No, 5A, 250V; Product Range Eao
30B4371
Key Switch, Spst-Nc/spst-No, 5A, 250V; Product Range Eao 30B4371
KEY SWITCH, SPST-NC/SPST-NO, 5A, 250V; Product Range:-; Contact Configuration:SPST-N C, SPST-NO; Switch Operation:Off-On; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250VRoHS Compliant: Yes

KEY SWITCH, SPST-NC/SPST-NO, 5A, 250V; Product Range:-; Contact Configuration:SPST-NC, SPST-NO; Switch Operation:Off-On; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1948-1647-ND 51-195.022D 30B4371
Product Name Keylock Switches Keylock Switches Key Switch, Spst-Nc/spst-No, 5A, 250V; Product Range Eao
Actuator Type Keylock Keylock
Current Rating 5.0 amps 5.0 amps
Angle of Throw 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2838281 - RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details
Specs
Actuator Type Keylock
View Details
Selector Switch Heads - 1881160 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details