EAO Switch Corporation Keylock Switches 51-415.036D

Description
Keylock Switch 2 Position DPST-NO/NC 100mA (AC/DC) 42VAC 42VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position DPST-NO/NC 100mA (AC/DC) 42VAC 42VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 51-415.036D-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
51-415.036D-ND
Keylock Switches 51-415.036D-ND
Keylock Switch 2 Position DPST-NO/NC 100mA (AC/DC) 42VAC 42VDC Panel Mount

Keylock Switch 2 Position DPST-NO/NC 100mA (AC/DC) 42VAC 42VDC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
51-415.036D
Keylock Switches 51-415.036D
Keylock Switches LENS REC CCVE ORNG

Keylock Switches LENS REC CCVE ORNG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 51-415.036D-ND 51-415.036D
Product Name Keylock Switches Keylock Switches
Actuator Type Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 2821233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details