EAO Switch Corporation Keylock Switches 51-135.025D

Description
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1948-1637-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
1948-1637-ND
Keylock Switches 1948-1637-ND
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
51-135.025D
Keylock Switches 51-135.025D
Keylock Switches KYLK RND MNT 2POS

Keylock Switches KYLK RND MNT 2POS

Buy Now Datasheet
Keylock rotary switch, 2 position - 70029560 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keylock rotary switch, 2 position
70029560
Keylock rotary switch, 2 position 70029560
Keylock rotary switch, 2 position

Keylock rotary switch, 2 position

Supplier's Site
Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao - 30B4293 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao
30B4293
Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao 30B4293
SWITCH, KEY LOCK, 1NO/1NC, 5A, 250V; Product Range:51 Series; Contact Configuration:SPDT-1 NO, SPDT-NC; Switch Operation:On; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

SWITCH, KEY LOCK, 1NO/1NC, 5A, 250V; Product Range:51 Series; Contact Configuration:SPDT-1NO, SPDT-NC; Switch Operation:On; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 1948-1637-ND 51-135.025D 70029560 30B4293
Product Name Keylock Switches Keylock Switches Keylock rotary switch, 2 position Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao
Actuator Type Keylock Keylock Keylock
Current Rating 5.0 amps 5.0 amps 5.0 amps
Angle of Throw 90 degrees
Terminal Type Solder Terminals Solder Terminals
Operating Temperature -13 to 131 F (-25 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
High Security Keylock - CKL12BFW01-010 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Rotary Switches - 327579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 12
Terminal Type Solder Terminals; Solder
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details