EAO Switch Corporation Keylock Switches 51-141.025D

Description
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 51-141.025D-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
51-141.025D-ND
Keylock Switches 51-141.025D-ND
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao - 88F3490 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao
88F3490
Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao 88F3490
SWITCH, KEY LOCK, 1NO/1NC, 5A, 250V; Product Range:51 Series; Contact Configuration:SPDT-1 NO, SPDT-NC; Switch Operation:Momentary Spring Return; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, KEY LOCK, 1NO/1NC, 5A, 250V; Product Range:51 Series; Contact Configuration:SPDT-1NO, SPDT-NC; Switch Operation:Momentary Spring Return; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 51-141.025D-ND 88F3490
Product Name Keylock Switches Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao
Actuator Type Keylock
Current Rating 5.0 amps 5.0 amps
Angle of Throw 42 degrees
Unlock Full Specs
to access all available technical data

Similar Products

22mm Key Selector Switch Operators - 2AK2-01 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
2 suppliers
ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
High Security Keylock - CKL12BFW01-009 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers