EAO Switch Corporation Keylock Switches 45-190H.2000.111.101

Description
Keylock Switch 2 Position SPST-NO 10A (AC/DC) 500VAC 500VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position SPST-NO 10A (AC/DC) 500VAC 500VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1948-1461-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
1948-1461-ND
Keylock Switches 1948-1461-ND
Keylock Switch 2 Position SPST-NO 10A (AC/DC) 500VAC 500VDC Panel Mount

Keylock Switch 2 Position SPST-NO 10A (AC/DC) 500VAC 500VDC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
45-190H.2000.111.101
Keylock Switches 45-190H.2000.111.101
Keylock Switches KL-KR RONIS T254 1NO On-Off Scrw Trm Mtl

Keylock Switches KL-KR RONIS T254 1NO On-Off Scrw Trm Mtl

Buy Now Datasheet
Key Operated Switch, Spst-No, 10A, 500V; Product Range Eao - 98Y4523 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, Spst-No, 10A, 500V; Product Range Eao
98Y4523
Key Operated Switch, Spst-No, 10A, 500V; Product Range Eao 98Y4523
KEY OPERATED SWITCH, SPST-NO, 10A, 500V; Product Range:45 Series; Contact Configuration:SPST-N O; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:500V; Contact Voltage DC Nom:500V RoHS Compliant: Yes

KEY OPERATED SWITCH, SPST-NO, 10A, 500V; Product Range:45 Series; Contact Configuration:SPST-NO; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:500V; Contact Voltage DC Nom:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1948-1461-ND 45-190H.2000.111.101 98Y4523
Product Name Keylock Switches Keylock Switches Key Operated Switch, Spst-No, 10A, 500V; Product Range Eao
Actuator Type Keylock Keylock
Current Rating 10.0 amps 10.0 amps
Angle of Throw 90 degrees
Mechanical Life 1000000 cycles
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL13ETW01 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
6 suppliers
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers