TE Connectivity Keylock Switches 2SWK231AL101

Description
Keylock Switch 2 Position SPST 1A (AC) 120VAC DC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position SPST 1A (AC) 120VAC DC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 450-1007-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
450-1007-ND
Keylock Switches 450-1007-ND
Keylock Switch 2 Position SPST 1A (AC) 120VAC DC Panel Mount

Keylock Switch 2 Position SPST 1A (AC) 120VAC DC Panel Mount

Buy Now Datasheet
Keyswitch; 0.760 in. L x 0.640 in. W; 120 VAC; 1 A; 1; SPST;Off-(On);Screw - 70155919 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keyswitch; 0.760 in. L x 0.640 in. W; 120 VAC; 1 A; 1; SPST;Off-(On);Screw
70155919
Keyswitch; 0.760 in. L x 0.640 in. W; 120 VAC; 1 A; 1; SPST;Off-(On);Screw 70155919
Key Switches for Security, Silver Contact Material Zinc alloy material The contact material is silver.

Key Switches for Security, Silver Contact Material

  • Zinc alloy material
    The contact material is silver.
Supplier's Site
Sheung Wan, Hong Kong
Keylock Switches
2SWK231AL101
Keylock Switches 2SWK231AL101
Keylock Switches SPST MD SEC OFF-(ON)

Keylock Switches SPST MD SEC OFF-(ON)

Buy Now Datasheet
Switch, Key Operated, Spst, 1A, 120V; Product Range Alcoswitch Te Connectivity - 11F452 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Spst, 1A, 120V; Product Range Alcoswitch Te Connectivity
11F452
Switch, Key Operated, Spst, 1A, 120V; Product Range Alcoswitch Te Connectivity 11F452
SWITCH, KEY OPERATED, SPST, 1A, 120V; Product Range:2SWK 23 Series; Contact Configuration:SPST; Switch Operation:Off-(On); Switch Terminals:Screw; Contact Current Max:1A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:- RoHS Compliant: Yes

SWITCH, KEY OPERATED, SPST, 1A, 120V; Product Range:2SWK 23 Series; Contact Configuration:SPST; Switch Operation:Off-(On); Switch Terminals:Screw; Contact Current Max:1A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 450-1007-ND 70155919 2SWK231AL101 11F452
Product Name Keylock Switches Keyswitch; 0.760 in. L x 0.640 in. W; 120 VAC; 1 A; 1; SPST;Off-(On);Screw Keylock Switches Switch, Key Operated, Spst, 1A, 120V; Product Range Alcoswitch Te Connectivity
Actuator Type Keylock Keylock Keylock
Current Rating 1.0 amps 1.0 amps 1.0 amps
Angle of Throw 90 degrees
Mechanical Life 10000 cycles
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Keylock Switches - 450-1011-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 15.0 amps
Angle of Throw 90 degrees
View Details
3 suppliers
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
R program - RSS/RST - Key selector switch - RSS32S1 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details