Keylock Switch 2 Position DPST-NO 100mA (AC/DC) 42VAC 42VDC Panel Mount
KEY OPERATED SWITCH; Product Range:-; Contact Configuration:SPST-N
Keylock Switches KYLK REC MNT 2POS
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 1948-1676-ND | 30B4534 | 51-401.036K |
| Product Name | Keylock Switches | Key Operated Switch; Product Range Eao | Keylock Switches |
| Actuator Type | Keylock | Keylock | |
| Current Rating | 0.1 amps | ||
| Angle of Throw | 90 degrees |