EAO Switch Corporation Keylock Switches 51-155.025D

Description
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1948-1644-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
1948-1644-ND
Keylock Switches 1948-1644-ND
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Key Switch, Spst-Nc/spst-No, 5A, 250V; Product Range Eao - 88F6027 - Newark, An Avnet Company
Chicago, IL, United States
Key Switch, Spst-Nc/spst-No, 5A, 250V; Product Range Eao
88F6027
Key Switch, Spst-Nc/spst-No, 5A, 250V; Product Range Eao 88F6027
KEY SWITCH, SPST-NC/SPST-NO, 5A, 250V; Product Range:-; Contact Configuration:SPST-N C, SPST-NO; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

KEY SWITCH, SPST-NC/SPST-NO, 5A, 250V; Product Range:-; Contact Configuration:SPST-NC, SPST-NO; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
51-155.025D
Keylock Switches 51-155.025D
Keylock Switches LENS REC CCVE TPT YLW

Keylock Switches LENS REC CCVE TPT YLW

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1948-1644-ND 88F6027 51-155.025D
Product Name Keylock Switches Key Switch, Spst-Nc/spst-No, 5A, 250V; Product Range Eao Keylock Switches
Actuator Type Keylock Keylock
Current Rating 5.0 amps 5.0 amps
Angle of Throw 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Keylock Switches - 450-1011-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 15.0 amps
Angle of Throw 90 degrees
View Details
3 suppliers
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers