Grayhill, Inc. Keylock Switches 71L30-02-2-03N

Description
Keylock Switch 3 Position DP3T 250mA (AC/DC) 115VAC 30VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 3 Position DP3T 250mA (AC/DC) 115VAC 30VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 71L30-02-2-03N-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
71L30-02-2-03N-ND
Keylock Switches 71L30-02-2-03N-ND
Keylock Switch 3 Position DP3T 250mA (AC/DC) 115VAC 30VDC Panel Mount

Keylock Switch 3 Position DP3T 250mA (AC/DC) 115VAC 30VDC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
71L30-02-2-03N
Keylock Switches 71L30-02-2-03N
Keylock Switches Keylock Switch, Standard solder lug, 30°, 2 deck, 2 pole/deck, 3 position/pole, non-shorting

Keylock Switches Keylock Switch, Standard solder lug, 30°, 2 deck, 2 pole/deck, 3 position/pole, non-shorting

Buy Now Datasheet
Switch, Key, 250Ma, 3 Position; Product Range Grayhill - 14N3450 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key, 250Ma, 3 Position; Product Range Grayhill
14N3450
Switch, Key, 250Ma, 3 Position; Product Range Grayhill 14N3450
SWITCH, KEY, 250mA, 3 POSITION; Product Range:-; Contact Configuration:-; Switch Operation:-; Switch Terminals:Solder Lug; Contact Current Max:250mA; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Angle of Throw:30° RoHS Compliant: Yes

SWITCH, KEY, 250mA, 3 POSITION; Product Range:-; Contact Configuration:-; Switch Operation:-; Switch Terminals:Solder Lug; Contact Current Max:250mA; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Angle of Throw:30° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 71L30-02-2-03N-ND 71L30-02-2-03N 14N3450
Product Name Keylock Switches Keylock Switches Switch, Key, 250Ma, 3 Position; Product Range Grayhill
Actuator Type Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

22mm Key Selector Switch Operators - 2AK2-11 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
High Security Keylock - CKL12BTW01-050 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers