Littelfuse, Inc. Reversing Switch 90005-03

Description
15A at 12V DC.Key actuator with coded tumbler lock.Spring return to Off from both On positions.O-ring seal in stem.Mounting stem 13/16”-24 thread.Silver contacts.Four screw terminals.Plated steel case. For Forward-Reverse action of a motor, giving a motion such as Up-Down, In-Out etc. Useful for control of tailgates winches, windlasses, snowplows and more. DPDT
Request a Quote Datasheet
Description
15A at 12V DC.Key actuator with coded tumbler lock.Spring return to Off from both On positions.O-ring seal in stem.Mounting stem 13/16”-24 thread.Silver contacts.Four screw terminals.Plated steel case. For Forward-Reverse action of a motor, giving a motion such as Up-Down, In-Out etc. Useful for control of tailgates winches, windlasses, snowplows and more. DPDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reversing Switch - 90005-03 - Littelfuse, Inc.
Rosemont, IL, United States
Reversing Switch
90005-03
Reversing Switch 90005-03
15A at 12V DC.Key actuator with coded tumbler lock.Spring return to Off from both On positions.O-ring seal in stem.Mounting stem 13/16”-24 thread.Silver contacts.Four screw terminals.Plated steel case. For Forward-Reverse action of a motor, giving a motion such as Up-Down, In-Out etc. Useful for control of tailgates winches, windlasses, snowplows and more. DPDT

15A at 12V DC.Key actuator with coded tumbler lock.Spring return to Off from both On positions.O-ring seal in stem.Mounting stem 13/16”-24 thread.Silver contacts.Four screw terminals.Plated steel case. For Forward-Reverse action of a motor, giving a motion such as Up-Down, In-Out etc. Useful for control of tailgates winches, windlasses, snowplows and more. DPDT

Supplier's Site Datasheet
Keylock Switches - F9157-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
F9157-ND
Keylock Switches F9157-ND
Keylock Switch 3 Position DPDT 15A (DC) AC 12VDC Panel Mount

Keylock Switch 3 Position DPDT 15A (DC) AC 12VDC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
90005-03
Keylock Switches 90005-03
Keylock Switches SW ROTARY 3POS

Keylock Switches SW ROTARY 3POS

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 90005-03 F9157-ND 90005-03
Product Name Reversing Switch Keylock Switches Keylock Switches
Construction Single
DC Voltage Rating 12 volts
Base Material Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details