EAO Switch Corporation Keylock Switches 22-331.511D

Description
Keylock Switch 2 Position SPST-NO 10A (AC) 400VAC DC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position SPST-NO 10A (AC) 400VAC DC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 22-331.511D-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
22-331.511D-ND
Keylock Switches 22-331.511D-ND
Keylock Switch 2 Position SPST-NO 10A (AC) 400VAC DC Panel Mount

Keylock Switch 2 Position SPST-NO 10A (AC) 400VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
22-331.511D
Keylock Switches 22-331.511D
Keylock Switches SW-LVR BLK MNT QC

Keylock Switches SW-LVR BLK MNT QC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 22-331.511D-ND 22-331.511D
Product Name Keylock Switches Keylock Switches
Actuator Type Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.1110-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 2821234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 2
View Details