EAO Switch Corporation Keylock Switches 51-404.036D

Description
Keylock Switch 2 Position DPST-NO 100mA (AC/DC) 42VAC 42VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position DPST-NO 100mA (AC/DC) 42VAC 42VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1948-1677-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
1948-1677-ND
Keylock Switches 1948-1677-ND
Keylock Switch 2 Position DPST-NO 100mA (AC/DC) 42VAC 42VDC Panel Mount

Keylock Switch 2 Position DPST-NO 100mA (AC/DC) 42VAC 42VDC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
51-404.036D
Keylock Switches 51-404.036D
Keylock Switches CAP-17.4X12.4MM1 LED BLK

Keylock Switches CAP-17.4X12.4MM1 LED BLK

Buy Now Datasheet
Switch, Key Operated, Dpst, 100Ma, 42V; Product Range Eao - 88F4943 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Dpst, 100Ma, 42V; Product Range Eao
88F4943
Switch, Key Operated, Dpst, 100Ma, 42V; Product Range Eao 88F4943
SWITCH, KEY OPERATED, DPST, 100mA, 42V; Product Range:-; Contact Configuration:DPST; Switch Operation:Push-Key Release; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage AC Nom:42V; Contact Voltage DC Nom:42V RoHS Compliant: Yes

SWITCH, KEY OPERATED, DPST, 100mA, 42V; Product Range:-; Contact Configuration:DPST; Switch Operation:Push-Key Release; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage AC Nom:42V; Contact Voltage DC Nom:42V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1948-1677-ND 51-404.036D 88F4943
Product Name Keylock Switches Keylock Switches Switch, Key Operated, Dpst, 100Ma, 42V; Product Range Eao
Actuator Type Keylock Keylock
Current Rating 0.1 amps 0.1 amps
Angle of Throw 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector Switches - 2383956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details