Keylock Switch 2 Position SPST 1A (AC) 120VAC DC Panel Mount
SWITCH, KEY OPERATED, SPST, 1A, 120V; Product Range:2SWK 13 Series; Contact Configuration:SPST; Switch Operation:Off-On; Switch Terminals:Screw; Contact Current Max:1A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:- RoHS Compliant: Yes
Key Switches for Security, Silver Contact Material
Keylock Switches SPST OFF-ON POS 1&2 KEYLOCK SWITCH
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 450-1004-ND | 61F848 | 70155918 | 2SWK132AL101 |
| Product Name | Keylock Switches | Switch, Key Operated, Spst, 1A, 120V; Product Range Alcoswitch Te Connectivity | Keyswitch; 0.760 in. L x 0.640 in. W; 120 VAC; 1 A; 1; SPST;Off-On;;Screw | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock | |
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | |
| Angle of Throw | 90 degrees | |||
| Mechanical Life | 10000 cycles | |||
| Terminal Type | Screw Terminals | Screw Terminals |