EAO Switch Corporation Keylock Switches 51-295.022D

Description
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1948-1672-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
1948-1672-ND
Keylock Switches 1948-1672-ND
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
51-295.022D
Keylock Switches 51-295.022D
Keylock Switches LPB REC MNT SPST LL

Keylock Switches LPB REC MNT SPST LL

Buy Now Datasheet
Switch, Key Lock, 1No/1Nc, 5A, 42V; Product Range Eao - 30B4450 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, 1No/1Nc, 5A, 42V; Product Range Eao
30B4450
Switch, Key Lock, 1No/1Nc, 5A, 42V; Product Range Eao 30B4450
SWITCH, KEY LOCK, 1NO/1NC, 5A, 42V; Product Range:51 Series; Contact Configuration:SPST; Switch Operation:On-Off; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:42V; Contact Voltage DC Nom:42V RoHS Compliant: Yes

SWITCH, KEY LOCK, 1NO/1NC, 5A, 42V; Product Range:51 Series; Contact Configuration:SPST; Switch Operation:On-Off; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:42V; Contact Voltage DC Nom:42V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1948-1672-ND 51-295.022D 30B4450
Product Name Keylock Switches Keylock Switches Switch, Key Lock, 1No/1Nc, 5A, 42V; Product Range Eao
Actuator Type Keylock Keylock
Current Rating 5.0 amps 5.0 amps
Angle of Throw 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

22mm Key Selector Switch Operators - 2AK2-02 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
3 suppliers
High Security Keylock - CKM12BFW01-002 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
5 suppliers
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details