Littelfuse, Inc. Reversing Switch 75705-01

Description
Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Reverse Rotary Switches enable motors to operate in both forward and reverse, permitting end applications to act in both up/down, left/right, or in/out motions. Silver plated contacts for corrosion resistance Spring-return lever actuators, where applicable
Request a Quote Datasheet
Description
Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Reverse Rotary Switches enable motors to operate in both forward and reverse, permitting end applications to act in both up/down, left/right, or in/out motions. Silver plated contacts for corrosion resistance Spring-return lever actuators, where applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reversing Switch - 75705-01 - Littelfuse, Inc.
Rosemont, IL, United States
Reversing Switch
75705-01
Reversing Switch 75705-01
Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Reverse Rotary Switches enable motors to operate in both forward and reverse, permitting end applications to act in both up/down, left/right, or in/out motions. Silver plated contacts for corrosion resistance Spring-return lever actuators, where applicable

Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Reverse Rotary Switches enable motors to operate in both forward and reverse, permitting end applications to act in both up/down, left/right, or in/out motions. Silver plated contacts for corrosion resistance Spring-return lever actuators, where applicable

Supplier's Site Datasheet
Keylock Switches - F9002-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
F9002-ND
Keylock Switches F9002-ND
Keylock Switch 3 Position 10A (DC) AC 12VDC Panel Mount

Keylock Switch 3 Position 10A (DC) AC 12VDC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
75705-01
Rotary Switches 75705-01
Rotary Switches SW FOR & REV

Rotary Switches SW FOR & REV

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 75705-01 F9002-ND 75705-01
Product Name Reversing Switch Keylock Switches Rotary Switches
Construction Single
Actuator Type Keylock Keylock
DC Voltage Rating 12 volts
Base Material Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details