TE Connectivity Keylock Switches 164J2A22

Description
Keylock Switch 2 Position DPDT 5A (AC/DC) 250VAC 24VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position DPDT 5A (AC/DC) 250VAC 24VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 164J2A22-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
164J2A22-ND
Keylock Switches 164J2A22-ND
Keylock Switch 2 Position DPDT 5A (AC/DC) 250VAC 24VDC Panel Mount

Keylock Switch 2 Position DPDT 5A (AC/DC) 250VAC 24VDC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
164J2A22
Keylock Switches 164J2A22
Keylock Switches 16mm 2 POS MAINTAIND

Keylock Switches 16mm 2 POS MAINTAIND

Buy Now Datasheet
Switch, Key Operated, 2No/2Nc, 5A, 250V; Product Range Alcoswitch Te Connectivity - 26M8340 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, 2No/2Nc, 5A, 250V; Product Range Alcoswitch Te Connectivity
26M8340
Switch, Key Operated, 2No/2Nc, 5A, 250V; Product Range Alcoswitch Te Connectivity 26M8340
SWITCH, KEY OPERATED, 2NO/2NC, 5A, 250V; Product Range:Command Series; Contact Configuration:4PDT-2 NO, DPDT-NC; Switch Operation:Off-On; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Angle of Throw:90°RoHS Compliant: Yes

SWITCH, KEY OPERATED, 2NO/2NC, 5A, 250V; Product Range:Command Series; Contact Configuration:4PDT-2NO, DPDT-NC; Switch Operation:Off-On; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Angle of Throw:90°RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 164J2A22-ND 164J2A22 26M8340
Product Name Keylock Switches Keylock Switches Switch, Key Operated, 2No/2Nc, 5A, 250V; Product Range Alcoswitch Te Connectivity
Actuator Type Keylock Keylock
Current Rating 5.0 amps 5.0 amps
Angle of Throw 90 degrees 90 degrees
Mechanical Life 100000 cycles
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
High Security Keylock - CKM13EFW01-002 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Selector Switch Heads - 2443500 - RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers