EAO Switch Corporation Keylock Switches 45-190F.1000.113.108

Description
Keylock Switch 3 Position DPST-NO 10A (AC/DC) 500VAC 500VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 3 Position DPST-NO 10A (AC/DC) 500VAC 500VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1948-1459-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
1948-1459-ND
Keylock Switches 1948-1459-ND
Keylock Switch 3 Position DPST-NO 10A (AC/DC) 500VAC 500VDC Panel Mount

Keylock Switch 3 Position DPST-NO 10A (AC/DC) 500VAC 500VDC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
45-190F.1000.113.108
Keylock Switches 45-190F.1000.113.108
Keylock Switches L/C/R RONIS T254 1NO On-Off Scrw Trm

Keylock Switches L/C/R RONIS T254 1NO On-Off Scrw Trm

Buy Now Datasheet
Key Operated Switch, Spst-No, 10A, 500V; Product Range Eao - 98Y4521 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, Spst-No, 10A, 500V; Product Range Eao
98Y4521
Key Operated Switch, Spst-No, 10A, 500V; Product Range Eao 98Y4521
KEY OPERATED SWITCH, SPST-NO, 10A, 500V; Product Range:45 Series; Contact Configuration:SPST-N O, SPST-NO; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:500V; Angle of Throw:45° RoHS Compliant: Yes

KEY OPERATED SWITCH, SPST-NO, 10A, 500V; Product Range:45 Series; Contact Configuration:SPST-NO, SPST-NO; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:500V; Angle of Throw:45° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1948-1459-ND 45-190F.1000.113.108 98Y4521
Product Name Keylock Switches Keylock Switches Key Operated Switch, Spst-No, 10A, 500V; Product Range Eao
Actuator Type Keylock Keylock
Current Rating 10.0 amps 10.0 amps
Angle of Throw 45 degrees 45 degrees
Mechanical Life 1000000 cycles
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details