EAO Switch Corporation Keylock Switches 51-255.022D

Description
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1948-1657-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
1948-1657-ND
Keylock Switches 1948-1657-ND
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Key Switches - 1760148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
1760148
Key Switches 1760148
EAO 51-255.022D Keylock Switch

EAO 51-255.022D Keylock Switch

Supplier's Site
Sheung Wan, Hong Kong
Keylock Switches
51-255.022D
Keylock Switches 51-255.022D
Keylock Switches KYLK SQ MNT 2POS

Keylock Switches KYLK SQ MNT 2POS

Buy Now Datasheet
Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao - 30B4405 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao
30B4405
Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao 30B4405
SWITCH, KEY LOCK, 1NO/1NC, 5A, 250V; Product Range:51 Series; Contact Configuration:SPDT-1 NO, SPDT-NC; Switch Operation:Off-On; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Angle of Throw:90° RoHS Compliant: Yes

SWITCH, KEY LOCK, 1NO/1NC, 5A, 250V; Product Range:51 Series; Contact Configuration:SPDT-1NO, SPDT-NC; Switch Operation:Off-On; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 1948-1657-ND 1760148 51-255.022D 30B4405
Product Name Keylock Switches Key Switches Keylock Switches Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao
Actuator Type Keylock Keylock Keylock
Current Rating 5.0 amps 5.0 amps
Angle of Throw 90 degrees 90 degrees 90 degrees
Terminal Type Solder Terminals Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details