Littelfuse, Inc. Master Disconnect Switch 50 Amps 95521-B

Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to vehicle accessories, these products can support the control of applications beyond ignition circuits. Key removable in “Off” Position Only (where applicable) Ignition Proof to SAE J259 Designed to enable universal start applications
Request a Quote Datasheet
Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to vehicle accessories, these products can support the control of applications beyond ignition circuits. Key removable in “Off” Position Only (where applicable) Ignition Proof to SAE J259 Designed to enable universal start applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Disconnect Switch 50 Amps - 95521-B - Littelfuse, Inc.
Rosemont, IL, United States
Master Disconnect Switch 50 Amps
95521-B
Master Disconnect Switch 50 Amps 95521-B
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to vehicle accessories, these products can support the control of applications beyond ignition circuits. Key removable in “Off” Position Only (where applicable) Ignition Proof to SAE J259 Designed to enable universal start applications

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to vehicle accessories, these products can support the control of applications beyond ignition circuits. Key removable in “Off” Position Only (where applicable) Ignition Proof to SAE J259 Designed to enable universal start applications

Supplier's Site Datasheet
Keylock Switches - F9260-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
F9260-ND
Keylock Switches F9260-ND
Keylock Switch 3 Position 70A (DC) AC 12VDC Panel Mount

Keylock Switch 3 Position 70A (DC) AC 12VDC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
95521-B
Keylock Switches 95521-B
Keylock Switches SW IGNST 3POS

Keylock Switches SW IGNST 3POS

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 95521-B F9260-ND 95521-B
Product Name Master Disconnect Switch 50 Amps Keylock Switches Keylock Switches
Construction Single
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switches - 1758668 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details