EAO Switch Corporation Keylock Switches 51-195.025D

Description
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1948-1648-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
1948-1648-ND
Keylock Switches 1948-1648-ND
Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao - 30B4373 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao
30B4373
Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao 30B4373
SWITCH, KEY LOCK, 1NO/1NC, 5A, 250V; Product Range:51 Series; Contact Configuration:SPST; Switch Operation:On-Off; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

SWITCH, KEY LOCK, 1NO/1NC, 5A, 250V; Product Range:51 Series; Contact Configuration:SPST; Switch Operation:On-Off; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
51-195.025D
Keylock Switches 51-195.025D
Keylock Switches KEYLOCK 2POS 1PST DB

Keylock Switches KEYLOCK 2POS 1PST DB

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1948-1648-ND 30B4373 51-195.025D
Product Name Keylock Switches Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao Keylock Switches
Actuator Type Keylock Keylock
Current Rating 5.0 amps 5.0 amps
Angle of Throw 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01FC16P-W - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
Terminal Type PC Pin
View Details
2 suppliers
ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers