Littelfuse, Inc. Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-3126 956-3126

Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Star t. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10A Accessory, 10A Ignition, 5A Start, 1A Ground.
Request a Quote Datasheet
Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Star t. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10A Accessory, 10A Ignition, 5A Start, 1A Ground.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-3126 - 956-3126 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-3126
956-3126
Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-3126 956-3126
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Star t. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10A Accessory, 10A Ignition, 5A Start, 1A Ground.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Start. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10A Accessory, 10A Ignition, 5A Start, 1A Ground.

Supplier's Site Datasheet
Keylock Switches - F9280-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
F9280-ND
Keylock Switches F9280-ND
Keylock Switch 3 Position 5A (DC) AC 12VDC Panel Mount

Keylock Switch 3 Position 5A (DC) AC 12VDC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
956-3126
Keylock Switches 956-3126
Keylock Switches SW,ROT,IGN & START,3POS,HENKEY

Keylock Switches SW,ROT,IGN & START,3POS,HENKEY

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 956-3126 F9280-ND 956-3126
Product Name Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-3126 Keylock Switches Keylock Switches
Construction Single
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Specs
Actuator Type Keylock
View Details
High Security Keylock - CKL12BTW01-034 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers