EAO Switch Corporation Keylock Switches 14-138.025K

Description
ACTUATOR, NATURE, ALUMINIUM, ANO
Request a Quote Datasheet
Description
ACTUATOR, NATURE, ALUMINIUM, ANO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1948-14-138.025K-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
1948-14-138.025K-ND
Keylock Switches 1948-14-138.025K-ND
ACTUATOR, NATURE, ALUMINIUM, ANO

ACTUATOR, NATURE, ALUMINIUM, ANO

Buy Now Datasheet
Switch, Key Lock, 4No/4Nc, 5A, 250V; Product Range Eao - 30B3872 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, 4No/4Nc, 5A, 250V; Product Range Eao
30B3872
Switch, Key Lock, 4No/4Nc, 5A, 250V; Product Range Eao 30B3872
SWITCH, KEY LOCK, 4NO/4NC, 5A, 250V; Product Range:14 Series; Contact Configuration:4PDT-2 NO, DPDT-NC; Switch Operation:On-Off; Switch Terminals:-; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

SWITCH, KEY LOCK, 4NO/4NC, 5A, 250V; Product Range:14 Series; Contact Configuration:4PDT-2NO, DPDT-NC; Switch Operation:On-Off; Switch Terminals:-; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 1948-14-138.025K-ND 30B3872
Product Name Keylock Switches Switch, Key Lock, 4No/4Nc, 5A, 250V; Product Range Eao
Actuator Type Keylock
Current Rating 5.0 amps 5.0 amps
Angle of Throw 90 degrees
Mechanical Life 1000000 cycles
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.1110-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 8771911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2
View Details