Littelfuse, Inc. Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-3122 956-3122

Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Star t. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10 A Accessory, 10 A Ignition, 5 A Start, and 1 Ground
Request a Quote Datasheet
Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Star t. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10 A Accessory, 10 A Ignition, 5 A Start, and 1 Ground
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-3122 - 956-3122 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-3122
956-3122
Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-3122 956-3122
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Star t. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10 A Accessory, 10 A Ignition, 5 A Start, and 1 Ground

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Start. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10 A Accessory, 10 A Ignition, 5 A Start, and 1 Ground

Supplier's Site Datasheet
Keylock Switches - F9277-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
F9277-ND
Keylock Switches F9277-ND
Keylock Switch 3 Position 5A (DC) AC 12VDC Panel Mount

Keylock Switch 3 Position 5A (DC) AC 12VDC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
956-3122
Keylock Switches 956-3122
Keylock Switches SW IGN&ST 3POS

Keylock Switches SW IGN&ST 3POS

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 956-3122 F9277-ND 956-3122
Product Name Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-3122 Keylock Switches Keylock Switches
Construction Single
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details