EAO Switch Corporation Keylock Switches 51-296.025D

Description
Keylock Switch 2 Position 4PST-2NO/2NC 5A (AC) 250VAC DC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position 4PST-2NO/2NC 5A (AC) 250VAC DC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1948-1674-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
1948-1674-ND
Keylock Switches 1948-1674-ND
Keylock Switch 2 Position 4PST-2NO/2NC 5A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position 4PST-2NO/2NC 5A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
51-296.025D
Keylock Switches 51-296.025D
Keylock Switches KEYLOCK RECT MNT 2POS

Keylock Switches KEYLOCK RECT MNT 2POS

Buy Now Datasheet
Switch, Key Lock, 2No/2Nc, 5A, 250V; Product Range Eao - 30B4453 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, 2No/2Nc, 5A, 250V; Product Range Eao
30B4453
Switch, Key Lock, 2No/2Nc, 5A, 250V; Product Range Eao 30B4453
SWITCH, KEY LOCK, 2NO/2NC, 5A, 250V; Product Range:-; Contact Configuration:SPDT-1 NO, SPDT-NC; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

SWITCH, KEY LOCK, 2NO/2NC, 5A, 250V; Product Range:-; Contact Configuration:SPDT-1NO, SPDT-NC; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1948-1674-ND 51-296.025D 30B4453
Product Name Keylock Switches Keylock Switches Switch, Key Lock, 2No/2Nc, 5A, 250V; Product Range Eao
Actuator Type Keylock Keylock
Current Rating 5.0 amps 5.0 amps
Angle of Throw 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.4603-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switches - 1245260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 180 degrees
Positions per Pole 2
View Details