Littelfuse, Inc. Master Disconnect Switch 50 Amps 9579

Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to vehicle accessories, these products can support the control of applications beyond ignition circuits. Key removable in “Off” Position Only (where applicable) Ignition Proof to SAE J259 Designed to enable universal start applications
Request a Quote Datasheet
Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to vehicle accessories, these products can support the control of applications beyond ignition circuits. Key removable in “Off” Position Only (where applicable) Ignition Proof to SAE J259 Designed to enable universal start applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Disconnect Switch 50 Amps - 9579 - Littelfuse, Inc.
Rosemont, IL, United States
Master Disconnect Switch 50 Amps
9579
Master Disconnect Switch 50 Amps 9579
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to vehicle accessories, these products can support the control of applications beyond ignition circuits. Key removable in “Off” Position Only (where applicable) Ignition Proof to SAE J259 Designed to enable universal start applications

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to vehicle accessories, these products can support the control of applications beyond ignition circuits. Key removable in “Off” Position Only (where applicable) Ignition Proof to SAE J259 Designed to enable universal start applications

Supplier's Site Datasheet
Keylock Switches - F9300-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
F9300-ND
Keylock Switches F9300-ND
Keylock Switch 4 Position 5A (DC) AC 12VDC Panel Mount

Keylock Switch 4 Position 5A (DC) AC 12VDC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
9579
Keylock Switches 9579
Keylock Switches SW,ROT,4POS,KEY,SCRE W

Keylock Switches SW,ROT,4POS,KEY,SCREW

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 9579 F9300-ND 9579
Product Name Master Disconnect Switch 50 Amps Keylock Switches Keylock Switches
Construction Single
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 1638858 - RS Components, Ltd.
Specs
Number of Poles 2 poles
Positions per Pole 2
Terminal Type Solder Terminals; Solder
View Details
2 suppliers
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details