EAO Switch Corporation Keylock Switches 14-236.025K

Description
Keylock Switch 2 Position 4PST-2NO/2NC 5A (AC) 250VAC DC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position 4PST-2NO/2NC 5A (AC) 250VAC DC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1948-1237-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
1948-1237-ND
Keylock Switches 1948-1237-ND
Keylock Switch 2 Position 4PST-2NO/2NC 5A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position 4PST-2NO/2NC 5A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
14-236.025K
Keylock Switches 14-236.025K
Keylock Switches KYLK MNT BLK SLDR

Keylock Switches KYLK MNT BLK SLDR

Buy Now Datasheet
Switch, Key Lock, 2No/2Nc, 5A, 250V; Product Range Eao - 84F559 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, 2No/2Nc, 5A, 250V; Product Range Eao
84F559
Switch, Key Lock, 2No/2Nc, 5A, 250V; Product Range Eao 84F559
SWITCH, KEY LOCK, 2NO/2NC, 5A, 250V; Product Range:14 Series; Contact Configuration:DPDT; Switch Operation:Off-On; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

SWITCH, KEY LOCK, 2NO/2NC, 5A, 250V; Product Range:14 Series; Contact Configuration:DPDT; Switch Operation:Off-On; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1948-1237-ND 14-236.025K 84F559
Product Name Keylock Switches Keylock Switches Switch, Key Lock, 2No/2Nc, 5A, 250V; Product Range Eao
Actuator Type Keylock Keylock
Current Rating 5.0 amps 5.0 amps
Angle of Throw 90 degrees
Mechanical Life 1000000 cycles
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Key Switch Heads - 7452433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 1
View Details