EAO Switch Corporation Keylock Switches 22-335.511D

Description
Keylock Switch 2 Position DPST-NO/NC 10A (AC) 400VAC DC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position DPST-NO/NC 10A (AC) 400VAC DC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 22-335.511D-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
22-335.511D-ND
Keylock Switches 22-335.511D-ND
Keylock Switch 2 Position DPST-NO/NC 10A (AC) 400VAC DC Panel Mount

Keylock Switch 2 Position DPST-NO/NC 10A (AC) 400VAC DC Panel Mount

Buy Now Datasheet
Switch, Key Lock, 1No/1Nc, 10A, 400V; Product Range Eao - 30B4092 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, 1No/1Nc, 10A, 400V; Product Range Eao
30B4092
Switch, Key Lock, 1No/1Nc, 10A, 400V; Product Range Eao 30B4092
SWITCH, KEY LOCK, 1NO/1NC, 10A, 400V; Product Range:22 Series; Contact Configuration:DPST-1 NO, SPST-NC; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:400V; Contact Voltage DC Nom:400V RoHS Compliant: Yes

SWITCH, KEY LOCK, 1NO/1NC, 10A, 400V; Product Range:22 Series; Contact Configuration:DPST-1NO, SPST-NC; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:400V; Contact Voltage DC Nom:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
22-335.511D
Keylock Switches 22-335.511D
Keylock Switches LENSTLTRECGRN

Keylock Switches LENSTLTRECGRN

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 22-335.511D-ND 30B4092 22-335.511D
Product Name Keylock Switches Switch, Key Lock, 1No/1Nc, 10A, 400V; Product Range Eao Keylock Switches
Actuator Type Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details