EAO Switch Corporation Keylock Switches 51-415.036DF

Description
ACTUATOR, 25 MM, 1 NC / 1 NO, R
Request a Quote Datasheet
Description
ACTUATOR, 25 MM, 1 NC / 1 NO, R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1948-51-415.036DF-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
1948-51-415.036DF-ND
Keylock Switches 1948-51-415.036DF-ND
ACTUATOR, 25 MM, 1 NC / 1 NO, R

ACTUATOR, 25 MM, 1 NC / 1 NO, R

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rotary Switches
Product Number 1948-51-415.036DF-ND
Product Name Keylock Switches
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switch Heads - 2383932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
12A 194L Load Switch - 194L-E12-1752 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details