Keylock Switch 2 Position DPST-NO/NC 100mA (AC/DC) 42VAC 42VDC Panel Mount
Keylock Switches LPB REC MOM GD UNV LL
SWITCH, KEY LOCK, 1NO/1NC, 100mA, 250V; Product Range:51 Series; Contact Configuration:DPST-1
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 1948-1678-ND | 51-405.036D | 30B4538 |
| Product Name | Keylock Switches | Keylock Switches | Switch, Key Lock, 1No/1Nc, 100Ma, 250V; Product Range Eao |
| Actuator Type | Keylock | Keylock | |
| Current Rating | 0.1 amps | 0.1 amps | |
| Angle of Throw | 90 degrees | 90 degrees |