ifm electronic gmbh Through-beam sensor receiver OJ5131

Description
Particularly compact housing for use where space is restricted Very long range Intuitive setting of sensitivity and output function Fast mounting by means of mounting holes with robust stainless steel sleeve LED display to check operation, switching status and function
Description
Particularly compact housing for use where space is restricted Very long range Intuitive setting of sensitivity and output function Fast mounting by means of mounting holes with robust stainless steel sleeve LED display to check operation, switching status and function

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor receiver - OJ5131 - ifm electronic gmbh
Essen, Germany
Through-beam sensor receiver
OJ5131
Through-beam sensor receiver OJ5131
Particularly compact housing for use where space is restricted Very long range Intuitive setting of sensitivity and output function Fast mounting by means of mounting holes with robust stainless steel sleeve LED display to check operation, switching status and function
  • Particularly compact housing for use where space is restricted
  • Very long range
  • Intuitive setting of sensitivity and output function
  • Fast mounting by means of mounting holes with robust stainless steel sleeve
  • LED display to check operation, switching status and function
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OJ5131
Product Name Through-beam sensor receiver
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 394 inch (10000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Cable Actuated Position Sensors - 04-0760-0517 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details