ifm electronic gmbh Through-beam sensor receiver O7E203

Description
Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Small light spot and narrow light cone for detecting of small objects Ready for operation immediately thanks to fixed setting Very long range phase-out article Discontinuation date: 03/31/2026 Alternative articles: O7E201 Product comparison: O7E203 / O7E201 When selecting an alternative article and accessories please note that technical data may differ!
Description
Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Small light spot and narrow light cone for detecting of small objects Ready for operation immediately thanks to fixed setting Very long range phase-out article Discontinuation date: 03/31/2026 Alternative articles: O7E201 Product comparison: O7E203 / O7E201 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor receiver - O7E203 - ifm electronic gmbh
Essen, Germany
Through-beam sensor receiver
O7E203
Through-beam sensor receiver O7E203
Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Small light spot and narrow light cone for detecting of small objects Ready for operation immediately thanks to fixed setting Very long range phase-out article Discontinuation date: 03/31/2026 Alternative articles: O7E201 Product comparison: O7E203 / O7E201 When selecting an alternative article and accessories please note that technical data may differ!
  • Particularly small housing for use where space is restricted
  • For the reliable position detection in feeding and handling technology
  • Small light spot and narrow light cone for detecting of small objects
  • Ready for operation immediately thanks to fixed setting
  • Very long range

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: O7E201 Product comparison: O7E203 / O7E201 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O7E203
Product Name Through-beam sensor receiver
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 0.0 to 59.06 inch (0.0 to 1500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0487 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details