ifm electronic gmbh Diffuse reflection sensor with background suppression OGH312

Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Intuitive setting of sensitivity and output function Precise background suppression
Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Intuitive setting of sensitivity and output function Precise background suppression

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor with background suppression - OGH312 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor with background suppression
OGH312
Diffuse reflection sensor with background suppression OGH312
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Intuitive setting of sensitivity and output function Precise background suppression
  • Robust stainless steel housing for use in the food industry
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High protection rating for the requirements of harsh industrial environments
  • Intuitive setting of sensitivity and output function
  • Precise background suppression
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OGH312
Product Name Diffuse reflection sensor with background suppression
Sensor Technology Optical Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.5906 to 11.81 inch (15 to 300 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0260 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details