ifm electronic gmbh Retro-reflective sensor O5P503

Description
Very long range Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments With green LED (readiness for operation)
Description
Very long range Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments With green LED (readiness for operation)

Suppliers

Company
Product
Description
Supplier Links
Retro-reflective sensor - O5P503 - ifm electronic gmbh
Essen, Germany
Retro-reflective sensor
O5P503
Retro-reflective sensor O5P503
Very long range Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments With green LED (readiness for operation)
  • Very long range
  • Sensitivity adjustable via teach buttons
  • Programmable light-on/dark-on mode
  • Robust housing for use in harsh industrial environments
  • With green LED (readiness for operation)
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O5P503
Product Name Retro-reflective sensor
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details