ifm electronic gmbh Through-beam sensor receiver OJE200

Description
Particularly compact housing for use where space is restricted Very long range Simple alignment due to visible red light Ready for operation immediately thanks to fixed setting Fast mounting by means of mounting holes with robust stainless steel sleeve
Description
Particularly compact housing for use where space is restricted Very long range Simple alignment due to visible red light Ready for operation immediately thanks to fixed setting Fast mounting by means of mounting holes with robust stainless steel sleeve

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor receiver - OJE200 - ifm electronic gmbh
Essen, Germany
Through-beam sensor receiver
OJE200
Through-beam sensor receiver OJE200
Particularly compact housing for use where space is restricted Very long range Simple alignment due to visible red light Ready for operation immediately thanks to fixed setting Fast mounting by means of mounting holes with robust stainless steel sleeve
  • Particularly compact housing for use where space is restricted
  • Very long range
  • Simple alignment due to visible red light
  • Ready for operation immediately thanks to fixed setting
  • Fast mounting by means of mounting holes with robust stainless steel sleeve
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OJE200
Product Name Through-beam sensor receiver
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 394 inch (10000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Position transmitter - SDAS-MHS-M40-1L-PNLK-PN-E-2.5-LE - Festo Corporation
Specs
Sensor Technology Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Repeatability 7.87 mils (200 µm)
Sampling Frequency 0.1250 kHz
View Details
2 suppliers
Laser Triangulation Sensor - RF600 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 98.43 inch (10 to 2500 mm)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details