ifm electronic gmbh Diffuse reflection sensor with background suppression OGH281

Description
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Precise background suppression Ready for operation immediately thanks to fixed setting Excellent price/performance ratio User-friendly communication and parameterisation via IO-Link
Description
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Precise background suppression Ready for operation immediately thanks to fixed setting Excellent price/performance ratio User-friendly communication and parameterisation via IO-Link

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor with background suppression - OGH281 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor with background suppression
OGH281
Diffuse reflection sensor with background suppression OGH281
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Precise background suppression Ready for operation immediately thanks to fixed setting Excellent price/performance ratio User-friendly communication and parameterisation via IO-Link
  • Robust rectangular metal housing with M18 thread on the side
  • Particularly space-saving design for use where space is restricted
  • Precise background suppression
  • Ready for operation immediately thanks to fixed setting
  • Excellent price/performance ratio
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OGH281
Product Name Diffuse reflection sensor with background suppression
Sensor Technology Optical Linear Encoder
Measurement Range 7.87 inch (200 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02560502-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details