ifm electronic gmbh Diffuse reflection sensor with background suppression OGH504

Description
Robust stainless steel housing for use in harsh industrial environments Precise background suppression Intuitive setting of the sensitivity via pushbutton Programmable light-on/dark-on mode Wide range of fixing components for quick and easy mounting
Description
Robust stainless steel housing for use in harsh industrial environments Precise background suppression Intuitive setting of the sensitivity via pushbutton Programmable light-on/dark-on mode Wide range of fixing components for quick and easy mounting

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor with background suppression - OGH504 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor with background suppression
OGH504
Diffuse reflection sensor with background suppression OGH504
Robust stainless steel housing for use in harsh industrial environments Precise background suppression Intuitive setting of the sensitivity via pushbutton Programmable light-on/dark-on mode Wide range of fixing components for quick and easy mounting
  • Robust stainless steel housing for use in harsh industrial environments
  • Precise background suppression
  • Intuitive setting of the sensitivity via pushbutton
  • Programmable light-on/dark-on mode
  • Wide range of fixing components for quick and easy mounting
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OGH504
Product Name Diffuse reflection sensor with background suppression
Sensor Technology Optical Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.5906 to 11.81 inch (15 to 300 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0238 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details