ifm electronic gmbh Retro-reflective sensor OF5024

Description
Compact housing for use where space is restricted Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function
Description
Compact housing for use where space is restricted Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function

Suppliers

Company
Product
Description
Supplier Links
Retro-reflective sensor - OF5024 - ifm electronic gmbh
Essen, Germany
Retro-reflective sensor
OF5024
Retro-reflective sensor OF5024
Compact housing for use where space is restricted Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function
  • Compact housing for use where space is restricted
  • Robust metal housing for use in harsh industrial environments
  • Programmable light-on/dark-on mode
  • LED display to check operation, switching status and function
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OF5024
Product Name Retro-reflective sensor
Sensor Technology Optical Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Position Sensors - LVDT/LVIT - 02562394-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.5000 inch (12.7 mm)
Linearity 0.2500 ±% Full Scale
View Details
2 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details