ifm electronic gmbh Diffuse reflection sensor with background suppression OGW202

Description
Robust stainless steel housing for use in harsh industrial environments Precise background suppression Intuitive setting of the sensitivity via potentiometer Wide range of fixing components for quick and easy mounting Excellent price/performance ratio User-friendly communication and parameterisation via IO-Link
Description
Robust stainless steel housing for use in harsh industrial environments Precise background suppression Intuitive setting of the sensitivity via potentiometer Wide range of fixing components for quick and easy mounting Excellent price/performance ratio User-friendly communication and parameterisation via IO-Link

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor with background suppression - OGW202 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor with background suppression
OGW202
Diffuse reflection sensor with background suppression OGW202
Robust stainless steel housing for use in harsh industrial environments Precise background suppression Intuitive setting of the sensitivity via potentiometer Wide range of fixing components for quick and easy mounting Excellent price/performance ratio User-friendly communication and parameterisation via IO-Link
  • Robust stainless steel housing for use in harsh industrial environments
  • Precise background suppression
  • Intuitive setting of the sensitivity via potentiometer
  • Wide range of fixing components for quick and easy mounting
  • Excellent price/performance ratio
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OGW202
Product Name Diffuse reflection sensor with background suppression
Sensor Technology Optical Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.9843 to 15.75 inch (25 to 400 mm)
Sampling Frequency 0.0100 kHz
Operating Temperature -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Inductive Sensor - 11583531 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details