ifm electronic gmbh Diffuse reflection sensor with background suppression O6H402

Description
Robust stainless steel housing for use in metalworking and in the automotive industry Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Particularly interference-immune background suppression even with strongly reflecting backgrounds Intuitive setting of range and output function
Description
Robust stainless steel housing for use in metalworking and in the automotive industry Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Particularly interference-immune background suppression even with strongly reflecting backgrounds Intuitive setting of range and output function

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor with background suppression - O6H402 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor with background suppression
O6H402
Diffuse reflection sensor with background suppression O6H402
Robust stainless steel housing for use in metalworking and in the automotive industry Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Particularly interference-immune background suppression even with strongly reflecting backgrounds Intuitive setting of range and output function
  • Robust stainless steel housing for use in metalworking and in the automotive industry
  • Resistant to oils and coolants
  • High protection rating for the requirements of harsh industrial environments
  • Particularly interference-immune background suppression even with strongly reflecting backgrounds
  • Intuitive setting of range and output function
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O6H402
Product Name Diffuse reflection sensor with background suppression
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 0.0787 to 7.87 inch (2 to 200 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CD150 MEC Mechanical Draw Wire -  - Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 236 inch (6000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Position, Proximity, Speed (Modules) - 2171-SDBT-MSX-1L-PU-E-0.3-N-M8-ND - DigiKey
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Laser Triangulation Sensor - RF605 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.9843 to 19.69 inch (25 to 500 mm)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details