ifm electronic gmbh Diffuse reflection sensor OA5108

Description
Very long range Intuitive setting of sensitivity and duration of switching delay Programmable light-on/dark-on mode With function check output to signal soiling or maladjustment LED display to check operation, switching status and function
Description
Very long range Intuitive setting of sensitivity and duration of switching delay Programmable light-on/dark-on mode With function check output to signal soiling or maladjustment LED display to check operation, switching status and function

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor - OA5108 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor
OA5108
Diffuse reflection sensor OA5108
Very long range Intuitive setting of sensitivity and duration of switching delay Programmable light-on/dark-on mode With function check output to signal soiling or maladjustment LED display to check operation, switching status and function
  • Very long range
  • Intuitive setting of sensitivity and duration of switching delay
  • Programmable light-on/dark-on mode
  • With function check output to signal soiling or maladjustment
  • LED display to check operation, switching status and function
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OA5108
Product Name Diffuse reflection sensor
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 0.1969 to 59.06 inch (5 to 1500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 1724-1386-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Position sensor - SRBS-Q12-8-E270-EP-1-S-M8 - Festo Corporation
Specs
Sensor Technology Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Sampling Frequency 0.1250 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Absolute Linear Position Sensor - RF251 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.1181 to 0.9843 inch (3 to 25 mm)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details