ifm electronic gmbh Through-beam sensor transmitter O6S702

Description
Very long range Simple alignment due to visible laser light spot Extensive range of fixing components Robust housing for use in harsh industrial environments User-friendly communication and parameterisation via IO-Link
Description
Very long range Simple alignment due to visible laser light spot Extensive range of fixing components Robust housing for use in harsh industrial environments User-friendly communication and parameterisation via IO-Link

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor transmitter - O6S702 - ifm electronic gmbh
Essen, Germany
Through-beam sensor transmitter
O6S702
Through-beam sensor transmitter O6S702
Very long range Simple alignment due to visible laser light spot Extensive range of fixing components Robust housing for use in harsh industrial environments User-friendly communication and parameterisation via IO-Link
  • Very long range
  • Simple alignment due to visible laser light spot
  • Extensive range of fixing components
  • Robust housing for use in harsh industrial environments
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O6S702
Product Name Through-beam sensor transmitter
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 591 inch (15000 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02560406-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details