ifm electronic gmbh Retro-reflective sensor OJ5126

Description
Particularly compact housing for use where space is restricted Very long range Simple alignment due to visible red light Intuitive setting of sensitivity and output function Fast mounting by means of mounting holes with robust stainless steel sleeve
Description
Particularly compact housing for use where space is restricted Very long range Simple alignment due to visible red light Intuitive setting of sensitivity and output function Fast mounting by means of mounting holes with robust stainless steel sleeve

Suppliers

Company
Product
Description
Supplier Links
Retro-reflective sensor - OJ5126 - ifm electronic gmbh
Essen, Germany
Retro-reflective sensor
OJ5126
Retro-reflective sensor OJ5126
Particularly compact housing for use where space is restricted Very long range Simple alignment due to visible red light Intuitive setting of sensitivity and output function Fast mounting by means of mounting holes with robust stainless steel sleeve
  • Particularly compact housing for use where space is restricted
  • Very long range
  • Simple alignment due to visible red light
  • Intuitive setting of sensitivity and output function
  • Fast mounting by means of mounting holes with robust stainless steel sleeve
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OJ5126
Product Name Retro-reflective sensor
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 010314090000-M - TE Connectivity
Specs
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details
2 suppliers
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details