ifm electronic gmbh Through-beam sensor transmitter O4S500

Description
Very long range Robust housing for use in harsh industrial environments Clearly visible indication of the readiness for operation Excellent price/performance ratio With connector that can be rotated by 270°
Description
Very long range Robust housing for use in harsh industrial environments Clearly visible indication of the readiness for operation Excellent price/performance ratio With connector that can be rotated by 270°

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor transmitter - O4S500 - ifm electronic gmbh
Essen, Germany
Through-beam sensor transmitter
O4S500
Through-beam sensor transmitter O4S500
Very long range Robust housing for use in harsh industrial environments Clearly visible indication of the readiness for operation Excellent price/performance ratio With connector that can be rotated by 270°
  • Very long range
  • Robust housing for use in harsh industrial environments
  • Clearly visible indication of the readiness for operation
  • Excellent price/performance ratio
  • With connector that can be rotated by 270°
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O4S500
Product Name Through-beam sensor transmitter
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 0.0 to 3150 inch (0.0 to 80000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02520002-000 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
2 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details